ASUS S46CB-WX227H laptop Intel® Core™ i5 i5-3317U 35.6 cm (14") 6 GB DDR3-SDRAM 500 GB Hybrid-HDD NVIDIA® GeForce® GT 740M Windows 8 Black, Stainless steel

Brand:
Product name:
Product code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
50670
Info modified on:
23 Jan 2025, 19:13:35
Short summary description ASUS S46CB-WX227H laptop Intel® Core™ i5 i5-3317U 35.6 cm (14") 6 GB DDR3-SDRAM 500 GB Hybrid-HDD NVIDIA® GeForce® GT 740M Windows 8 Black, Stainless steel:
ASUS S46CB-WX227H, Intel® Core™ i5, 1.7 GHz, 35.6 cm (14"), 1366 x 768 pixels, 6 GB, 500 GB
Long summary description ASUS S46CB-WX227H laptop Intel® Core™ i5 i5-3317U 35.6 cm (14") 6 GB DDR3-SDRAM 500 GB Hybrid-HDD NVIDIA® GeForce® GT 740M Windows 8 Black, Stainless steel:
ASUS S46CB-WX227H. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-3317U, Processor frequency: 1.7 GHz. Display diagonal: 35.6 cm (14"), Display resolution: 1366 x 768 pixels. Internal memory: 6 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: Hybrid-HDD, Optical drive type: DVD±RW. On-board graphics card model: Intel® HD Graphics 4000. Operating system installed: Windows 8. Product colour: Black, Stainless steel