Lenovo G50-70 Intel® Core™ i7 i7-4510U Laptop 39.6 cm (15.6") 8 GB DDR3L-SDRAM 1 TB HDD Windows 8.1 Black

Brand:
Product name:
Product code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
114308
Info modified on:
22 Jan 2025, 05:31:16
Short summary description Lenovo G50-70 Intel® Core™ i7 i7-4510U Laptop 39.6 cm (15.6") 8 GB DDR3L-SDRAM 1 TB HDD Windows 8.1 Black:
Lenovo G50-70, Intel® Core™ i7, 2 GHz, 39.6 cm (15.6"), 8 GB, 1 TB, Windows 8.1
Long summary description Lenovo G50-70 Intel® Core™ i7 i7-4510U Laptop 39.6 cm (15.6") 8 GB DDR3L-SDRAM 1 TB HDD Windows 8.1 Black:
Lenovo G50-70. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-4510U, Processor frequency: 2 GHz. Display diagonal: 39.6 cm (15.6"). Internal memory: 8 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 4400. Operating system installed: Windows 8.1. Product colour: Black