Lenovo IdeaPad G510 Intel® Core™ i5 i5-4200M Laptop 39.6 cm (15.6") 6 GB DDR3-SDRAM 1 TB HDD AMD Radeon R7 M265 Black

https://images.icecat.biz/img/norm/high/21603215-9597.jpg
Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
101720
Info modified on:
22 Jan 2025, 04:52:09
Short summary description Lenovo IdeaPad G510 Intel® Core™ i5 i5-4200M Laptop 39.6 cm (15.6") 6 GB DDR3-SDRAM 1 TB HDD AMD Radeon R7 M265 Black:

Lenovo IdeaPad G510, Intel® Core™ i5, 2.5 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 6 GB, 1 TB

Long summary description Lenovo IdeaPad G510 Intel® Core™ i5 i5-4200M Laptop 39.6 cm (15.6") 6 GB DDR3-SDRAM 1 TB HDD AMD Radeon R7 M265 Black:

Lenovo IdeaPad G510. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-4200M, Processor frequency: 2.5 GHz. Display diagonal: 39.6 cm (15.6"), Display resolution: 1366 x 768 pixels. Internal memory: 6 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD-RW. On-board graphics card model: Intel® HD Graphics 4600, Discrete graphics card model: AMD Radeon R7 M265. Product colour: Black

Embed the product datasheet into your content