DELL Latitude E6440 Intel® Core™ i7 i7-4610M Laptop 35.6 cm (14") HD+ 8 GB DDR3-SDRAM 500 GB HDD AMD Radeon HD 8690M Black, Silver

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
147098
Info modified on:
23 Jan 2025, 18:48:45
Short summary description DELL Latitude E6440 Intel® Core™ i7 i7-4610M Laptop 35.6 cm (14") HD+ 8 GB DDR3-SDRAM 500 GB HDD AMD Radeon HD 8690M Black, Silver:
DELL Latitude E6440, Intel® Core™ i7, 3 GHz, 35.6 cm (14"), 1600 x 900 pixels, 8 GB, 500 GB
Long summary description DELL Latitude E6440 Intel® Core™ i7 i7-4610M Laptop 35.6 cm (14") HD+ 8 GB DDR3-SDRAM 500 GB HDD AMD Radeon HD 8690M Black, Silver:
DELL Latitude E6440. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-4610M, Processor frequency: 3 GHz. Display diagonal: 35.6 cm (14"), HD type: HD+, Display resolution: 1600 x 900 pixels. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 4600. Product colour: Black, Silver