Samsung S24B150BL LED display 59.9 cm (23.6") 1920 x 1080 pixels Full HD Black

Brand:
Product name:
Product code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
139274
Info modified on:
25 Nov 2022, 10:14:52
Short summary description Samsung S24B150BL LED display 59.9 cm (23.6") 1920 x 1080 pixels Full HD Black:
Samsung S24B150BL, 59.9 cm (23.6"), 1920 x 1080 pixels, Full HD, LED, 5 ms, Black
Long summary description Samsung S24B150BL LED display 59.9 cm (23.6") 1920 x 1080 pixels Full HD Black:
Samsung S24B150BL. Display diagonal: 59.9 cm (23.6"), Display resolution: 1920 x 1080 pixels, HD type: Full HD. Display: LED. Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 90°, Viewing angle, vertical: 65°. Product colour: Black