Samsung Galaxy Tab S SM-T805 4G Samsung Exynos LTE 16 GB 26.7 cm (10.5") 3 GB Wi-Fi 5 (802.11ac) Android Grey

Brand:
Product family:
Product name:
Product code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
67675
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Samsung Galaxy Tab S SM-T805 4G Samsung Exynos LTE 16 GB 26.7 cm (10.5") 3 GB Wi-Fi 5 (802.11ac) Android Grey:
Samsung Galaxy Tab S SM-T805, 26.7 cm (10.5"), 2560 x 1600 pixels, 16 GB, 3 GB, Android, Grey
Long summary description Samsung Galaxy Tab S SM-T805 4G Samsung Exynos LTE 16 GB 26.7 cm (10.5") 3 GB Wi-Fi 5 (802.11ac) Android Grey:
Samsung Galaxy Tab S SM-T805. Display diagonal: 26.7 cm (10.5"), Display resolution: 2560 x 1600 pixels, Display technology: OLED. Internal storage capacity: 16 GB. Processor frequency: 1.9 GHz, Processor family: Samsung Exynos, Processor model: 5420. Internal memory: 3 GB. Rear camera resolution (numeric): 8 MP, Front camera resolution (numeric): 2.1 MP. Top Wi-Fi standard: Wi-Fi 5 (802.11ac). Card reader integrated. Weight: 467 g. Operating system installed: Android. Product colour: Grey