Lenovo IdeaPad G40-70 Intel® Core™ i3 i3-4005U Laptop 35.6 cm (14") HD 4 GB DDR3L-SDRAM 1 TB HDD Wi-Fi 4 (802.11n) Windows 8.1 Black

https://images.icecat.biz/img/norm/high/25120016-9692.jpg
Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
127885
Info modified on:
22 Jan 2025, 04:50:34
Short summary description Lenovo IdeaPad G40-70 Intel® Core™ i3 i3-4005U Laptop 35.6 cm (14") HD 4 GB DDR3L-SDRAM 1 TB HDD Wi-Fi 4 (802.11n) Windows 8.1 Black:

Lenovo IdeaPad G40-70, Intel® Core™ i3, 1.7 GHz, 35.6 cm (14"), 1366 x 768 pixels, 4 GB, 1 TB

Long summary description Lenovo IdeaPad G40-70 Intel® Core™ i3 i3-4005U Laptop 35.6 cm (14") HD 4 GB DDR3L-SDRAM 1 TB HDD Wi-Fi 4 (802.11n) Windows 8.1 Black:

Lenovo IdeaPad G40-70. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i3, Processor model: i3-4005U, Processor frequency: 1.7 GHz. Display diagonal: 35.6 cm (14"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD Super Multi DL. Operating system installed: Windows 8.1. Product colour: Black

Embed the product datasheet into your content