GIGABYTE GA-H61M-WW (rev. 1.0) Intel® H61 Express LGA 1155 (Socket H2) micro ATX

Brand:
Product name:
Product code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
116989
Info modified on:
30 Oct 2024, 13:07:02
Short summary description GIGABYTE GA-H61M-WW (rev. 1.0) Intel® H61 Express LGA 1155 (Socket H2) micro ATX:
GIGABYTE GA-H61M-WW (rev. 1.0), Intel, LGA 1155 (Socket H2), Intel® Celeron®, Intel® Pentium®, DDR3-SDRAM, 16 GB, DIMM
Long summary description GIGABYTE GA-H61M-WW (rev. 1.0) Intel® H61 Express LGA 1155 (Socket H2) micro ATX:
GIGABYTE GA-H61M-WW (rev. 1.0). Processor manufacturer: Intel, Processor socket: LGA 1155 (Socket H2), Compatible processor series: Intel® Celeron®, Intel® Pentium®. Supported memory types: DDR3-SDRAM, Maximum internal memory: 16 GB, Memory slots type: DIMM. Supported storage drive interfaces: SATA II. Ethernet interface type: Gigabit Ethernet. Component for: Mini PC, Motherboard form factor: micro ATX, Motherboard chipset family: Intel