ASUS A68HM-K AMD A68 Socket FM2+ micro ATX

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
228852
Info modified on:
30 Oct 2024, 13:00:22
Short summary description ASUS A68HM-K AMD A68 Socket FM2+ micro ATX:
ASUS A68HM-K, AMD, Socket FM2+, AMD A, DDR3-SDRAM, 32 GB, DIMM
Long summary description ASUS A68HM-K AMD A68 Socket FM2+ micro ATX:
ASUS A68HM-K. Processor manufacturer: AMD, Processor socket: Socket FM2+, Compatible processor series: AMD A. Supported memory types: DDR3-SDRAM, Maximum internal memory: 32 GB, Memory slots type: DIMM. Supported storage drive interfaces: SATA III, RAID levels: 0, 1, 10, JBOD. Ethernet interface type: Gigabit Ethernet, LAN controller: Realtek 8111GR. Component for: PC, Motherboard form factor: micro ATX, Motherboard chipset family: AMD