Samsung 9 NT910S3G Intel® Core™ i3 i3-4020Y Laptop 33.8 cm (13.3") 8 GB DDR3L-SDRAM 128 GB SSD Windows 8.1 White

Brand:
Product family:
Product name:
Product code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
91992
Info modified on:
01 Feb 2025, 06:12:41
Short summary description Samsung 9 NT910S3G Intel® Core™ i3 i3-4020Y Laptop 33.8 cm (13.3") 8 GB DDR3L-SDRAM 128 GB SSD Windows 8.1 White:
Samsung 9 NT910S3G, Intel® Core™ i3, 1.5 GHz, 33.8 cm (13.3"), 1366 x 768 pixels, 8 GB, 128 GB
Long summary description Samsung 9 NT910S3G Intel® Core™ i3 i3-4020Y Laptop 33.8 cm (13.3") 8 GB DDR3L-SDRAM 128 GB SSD Windows 8.1 White:
Samsung 9 NT910S3G. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i3, Processor model: i3-4020Y, Processor frequency: 1.5 GHz. Display diagonal: 33.8 cm (13.3"), Display resolution: 1366 x 768 pixels. Internal memory: 8 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 128 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 4200. Operating system installed: Windows 8.1. Product colour: White. Weight: 1.44 kg