EIZO FlexScan EV2455 LED display 61 cm (24") 1920 x 1200 pixels Full HD Grey

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
187257
Info modified on:
25 Mar 2025, 19:20:27
Short summary description EIZO FlexScan EV2455 LED display 61 cm (24") 1920 x 1200 pixels Full HD Grey:
EIZO FlexScan EV2455, 61 cm (24"), 1920 x 1200 pixels, Full HD, LED, 5 ms, Grey
Long summary description EIZO FlexScan EV2455 LED display 61 cm (24") 1920 x 1200 pixels Full HD Grey:
EIZO FlexScan EV2455. Display diagonal: 61 cm (24"), Display resolution: 1920 x 1200 pixels, HD type: Full HD, Display technology: LED. Display: LED. Response time: 5 ms, Native aspect ratio: 16:10, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). Built-in USB hub, USB hub version: 3.2 Gen 1 (3.1 Gen 1). VESA mounting, Height adjustment. Product colour: Grey