DELL Precision M3800 Intel® Core™ i7 i7-4712HQ Mobile workstation 39.6 cm (15.6") Touchscreen Quad HD+ 16 GB DDR3L-SDRAM 756 GB Hybrid-HDD+SSD NVIDIA® Quadro® K1100M Wi-Fi 5 (802.11ac) Windows 8.1 Pro Silver

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
21456
Info modified on:
29 Jan 2025, 18:42:19
Short summary description DELL Precision M3800 Intel® Core™ i7 i7-4712HQ Mobile workstation 39.6 cm (15.6") Touchscreen Quad HD+ 16 GB DDR3L-SDRAM 756 GB Hybrid-HDD+SSD NVIDIA® Quadro® K1100M Wi-Fi 5 (802.11ac) Windows 8.1 Pro Silver:
DELL Precision M3800, Intel® Core™ i7, 2.3 GHz, 39.6 cm (15.6"), 3200 x 1800 pixels, 16 GB, 756 GB
Long summary description DELL Precision M3800 Intel® Core™ i7 i7-4712HQ Mobile workstation 39.6 cm (15.6") Touchscreen Quad HD+ 16 GB DDR3L-SDRAM 756 GB Hybrid-HDD+SSD NVIDIA® Quadro® K1100M Wi-Fi 5 (802.11ac) Windows 8.1 Pro Silver:
DELL Precision M3800. Product type: Mobile workstation, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-4712HQ, Processor frequency: 2.3 GHz. Display diagonal: 39.6 cm (15.6"), HD type: Quad HD+, Display resolution: 3200 x 1800 pixels, Touchscreen. Internal memory: 16 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 756 GB, Storage media: Hybrid-HDD+SSD. Operating system installed: Windows 8.1 Pro. Product colour: Silver