DELL Inspiron 14 7447 Intel® Core™ i7 i7-4710HQ Laptop 35.6 cm (14") Full HD 8 GB DDR3L-SDRAM 1 TB Hybrid-HDD NVIDIA® GeForce® GTX 850M Windows 8.1 Black

https://images.icecat.biz/img/norm/high/24750006-4117.jpg
Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
81912
Info modified on:
25 Jan 2025, 22:32:35
Short summary description DELL Inspiron 14 7447 Intel® Core™ i7 i7-4710HQ Laptop 35.6 cm (14") Full HD 8 GB DDR3L-SDRAM 1 TB Hybrid-HDD NVIDIA® GeForce® GTX 850M Windows 8.1 Black:

DELL Inspiron 14 7447, Intel® Core™ i7, 2.5 GHz, 35.6 cm (14"), 1920 x 1080 pixels, 8 GB, 1 TB

Long summary description DELL Inspiron 14 7447 Intel® Core™ i7 i7-4710HQ Laptop 35.6 cm (14") Full HD 8 GB DDR3L-SDRAM 1 TB Hybrid-HDD NVIDIA® GeForce® GTX 850M Windows 8.1 Black:

DELL Inspiron 14 7447. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-4710HQ, Processor frequency: 2.5 GHz. Display diagonal: 35.6 cm (14"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 1 TB, Storage media: Hybrid-HDD, Optical drive type: DVD Super Multi. Operating system installed: Windows 8.1. Product colour: Black

Embed the product datasheet into your content