DELL Latitude E6440 Intel® Core™ i7 i7-4600M Laptop 35.6 cm (14") 8 GB DDR3L-SDRAM 500 GB HDD Windows 7 Professional Black, Grey

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
100148
Info modified on:
02 Feb 2025, 23:12:39
Short summary description DELL Latitude E6440 Intel® Core™ i7 i7-4600M Laptop 35.6 cm (14") 8 GB DDR3L-SDRAM 500 GB HDD Windows 7 Professional Black, Grey:
DELL Latitude E6440, Intel® Core™ i7, 2.9 GHz, 35.6 cm (14"), 1366 x 768 pixels, 8 GB, 500 GB
Long summary description DELL Latitude E6440 Intel® Core™ i7 i7-4600M Laptop 35.6 cm (14") 8 GB DDR3L-SDRAM 500 GB HDD Windows 7 Professional Black, Grey:
DELL Latitude E6440. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-4600M, Processor frequency: 2.9 GHz. Display diagonal: 35.6 cm (14"), Display resolution: 1366 x 768 pixels. Internal memory: 8 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD±RW. Mobile network generation: 3G. Operating system installed: Windows 7 Professional. Product colour: Black, Grey