DELL Venue 11 Pro Intel® Core™ i3 128 GB 27.4 cm (10.8") 4 GB Windows 8.1 Black

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
108160
Info modified on:
07 Mar 2024, 15:34:52
Short summary description DELL Venue 11 Pro Intel® Core™ i3 128 GB 27.4 cm (10.8") 4 GB Windows 8.1 Black:
DELL Venue 11 Pro, 27.4 cm (10.8"), 1920 x 1080 pixels, 128 GB, 4 GB, Windows 8.1, Black
Long summary description DELL Venue 11 Pro Intel® Core™ i3 128 GB 27.4 cm (10.8") 4 GB Windows 8.1 Black:
DELL Venue 11 Pro. Display diagonal: 27.4 cm (10.8"), Display resolution: 1920 x 1080 pixels. Internal storage capacity: 128 GB. Processor frequency: 1.6 GHz, Processor family: Intel® Core™ i3, Processor model: i3-4030Y. Internal memory: 4 GB. Rear camera resolution (numeric): 8 MP, Rear camera type: Single camera, Front camera resolution (numeric): 2 MP, Front camera. Card reader integrated. Weight: 889 g. Operating system installed: Windows 8.1. Product colour: Black