Lenovo IdeaPad M490s Intel® Core™ i3 i3-3217U Laptop 35.6 cm (14") 4 GB DDR3L-SDRAM 500 GB HDD FreeDOS Black, Silver

https://images.icecat.biz/img/norm/high/24357551-766.jpg
Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
111377
Info modified on:
02 Feb 2025, 22:50:04
Short summary description Lenovo IdeaPad M490s Intel® Core™ i3 i3-3217U Laptop 35.6 cm (14") 4 GB DDR3L-SDRAM 500 GB HDD FreeDOS Black, Silver:

Lenovo IdeaPad M490s, Intel® Core™ i3, 1.8 GHz, 35.6 cm (14"), 1366 x 768 pixels, 4 GB, 500 GB

Long summary description Lenovo IdeaPad M490s Intel® Core™ i3 i3-3217U Laptop 35.6 cm (14") 4 GB DDR3L-SDRAM 500 GB HDD FreeDOS Black, Silver:

Lenovo IdeaPad M490s. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i3, Processor model: i3-3217U, Processor frequency: 1.8 GHz. Display diagonal: 35.6 cm (14"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 4000. Operating system installed: FreeDOS. Product colour: Black, Silver. Weight: 1.91 kg

Embed the product datasheet into your content