DELL Latitude 3340 Intel® Core™ i5 i5-4200U Laptop 33.8 cm (13.3") 4 GB DDR3L-SDRAM 500 GB Hybrid-HDD Windows 7 Professional US International Black

https://images.icecat.biz/img/norm/high/24248998-5940.jpg
Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
194185
Info modified on:
22 Jan 2025, 05:23:00
Short summary description DELL Latitude 3340 Intel® Core™ i5 i5-4200U Laptop 33.8 cm (13.3") 4 GB DDR3L-SDRAM 500 GB Hybrid-HDD Windows 7 Professional US International Black:

DELL Latitude 3340, Intel® Core™ i5, 1.6 GHz, 33.8 cm (13.3"), 1366 x 768 pixels, 4 GB, 500 GB

Long summary description DELL Latitude 3340 Intel® Core™ i5 i5-4200U Laptop 33.8 cm (13.3") 4 GB DDR3L-SDRAM 500 GB Hybrid-HDD Windows 7 Professional US International Black:

DELL Latitude 3340. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-4200U, Processor frequency: 1.6 GHz. Display diagonal: 33.8 cm (13.3"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 500 GB, Storage media: Hybrid-HDD. On-board graphics card model: Intel® HD Graphics 4400. Operating system installed: Windows 7 Professional. Product colour: Black

Embed the product datasheet into your content