ASUS R7260x-Dc2oc-2Gd5 AMD Radeon R7 260X 2 GB GDDR5

https://images.icecat.biz/img/gallery/23871547_8318.jpg
Brand:
Product name:
Product code:
Data-sheet quality:
created/standardized by Icecat
Product views:
117013
Info modified on:
02 Sept 2024, 20:24:41
Short summary description ASUS R7260x-Dc2oc-2Gd5 AMD Radeon R7 260X 2 GB GDDR5:

ASUS R7260x-Dc2oc-2Gd5, Radeon R7 260X, 2 GB, GDDR5, 128 bit, 2560 x 1600 pixels, PCI Express x16 3.0

Long summary description ASUS R7260x-Dc2oc-2Gd5 AMD Radeon R7 260X 2 GB GDDR5:

ASUS R7260x-Dc2oc-2Gd5. Graphics processor family: AMD, Graphics processor: Radeon R7 260X, Processor frequency: 400 MHz. Discrete graphics card memory: 2 GB, Graphics card memory type: GDDR5, Memory bus: 128 bit, Memory clock speed: 1750 MHz. Maximum resolution: 2560 x 1600 pixels. DirectX version: 11.2, Dual Link DVI. Interface type: PCI Express x16 3.0. Cooling type: Active

Embed the product datasheet into your content