MSI Gaming GE60 2PL(Apache)-059XRU Intel® Core™ i5 i5-4200H Laptop 39.6 cm (15.6") HD 4 GB DDR3L-SDRAM 500 GB HDD NVIDIA® GeForce® GTX 850M FreeDOS Black

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
42254
Info modified on:
25 Jan 2025, 22:27:01
Short summary description MSI Gaming GE60 2PL(Apache)-059XRU Intel® Core™ i5 i5-4200H Laptop 39.6 cm (15.6") HD 4 GB DDR3L-SDRAM 500 GB HDD NVIDIA® GeForce® GTX 850M FreeDOS Black:
MSI Gaming GE60 2PL(Apache)-059XRU, Intel® Core™ i5, 2.8 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 4 GB, 500 GB
Long summary description MSI Gaming GE60 2PL(Apache)-059XRU Intel® Core™ i5 i5-4200H Laptop 39.6 cm (15.6") HD 4 GB DDR3L-SDRAM 500 GB HDD NVIDIA® GeForce® GTX 850M FreeDOS Black:
MSI Gaming GE60 2PL(Apache)-059XRU. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-4200H, Processor frequency: 2.8 GHz. Display diagonal: 39.6 cm (15.6"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD Super Multi. Operating system installed: FreeDOS. Product colour: Black