DELL Latitude E5540 Intel® Core™ i5 i5-4310U Laptop 39.6 cm (15.6") Full HD 8 GB DDR3L-SDRAM 128 GB SSD Windows 7 Professional Black

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
266094
Info modified on:
22 Jan 2025, 04:51:01
Short summary description DELL Latitude E5540 Intel® Core™ i5 i5-4310U Laptop 39.6 cm (15.6") Full HD 8 GB DDR3L-SDRAM 128 GB SSD Windows 7 Professional Black:
DELL Latitude E5540, Intel® Core™ i5, 2 GHz, 39.6 cm (15.6"), 1920 x 1080 pixels, 8 GB, 128 GB
Long summary description DELL Latitude E5540 Intel® Core™ i5 i5-4310U Laptop 39.6 cm (15.6") Full HD 8 GB DDR3L-SDRAM 128 GB SSD Windows 7 Professional Black:
DELL Latitude E5540. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-4310U, Processor frequency: 2 GHz. Display diagonal: 39.6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 128 GB, Storage media: SSD, Optical drive type: DVD±RW. Operating system installed: Windows 7 Professional. Product colour: Black