Philips 2000 series Blu-ray Disc player BDP2700/05

https://images.icecat.biz/img/gallery/img_5866683_high_1482435036_2299_4888.jpg
Brand:
Product family:
Product code:
GTIN (EAN/UPC):
Data-sheet quality:
created/standardized by Icecat
Product views:
81469
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Philips 2000 series Blu-ray Disc player BDP2700/05:

Philips 2000 series Blu-ray Disc player BDP2700/05, Full HD, 1080i, 1080p, 720p, 4:3, 16:9, 21:9, 12-bit/148MHz, Dolby Digital, Dolby TrueHD, DTS 2.0, 105 dB

Long summary description Philips 2000 series Blu-ray Disc player BDP2700/05:

Philips 2000 series Blu-ray Disc player BDP2700/05. HD type: Full HD, Supported video modes: 1080i, 1080p, 720p, Aspect ratio: 4:3, 16:9, 21:9. Audio decoders: Dolby Digital, Dolby TrueHD, DTS 2.0, Signal-to-Noise Ratio (SNR): 105 dB, Dynamic range (1kHz): 95 dB. Video formats supported: DIVX, H.264, MPEG2, VC-1, XVID, Audio formats supported: MP3, PCM, Image formats supported: JPG. Playback disc formats: SVCD, Disc types supported: BD, BD-RE, BD-ROM, CD, CD-R, CD-RW, DVD, DVD+R, DVD+RW, DVD-R, DVD-RW. AC input voltage: 230 - 240 V, AC input frequency: 50 Hz, Power consumption (standby): 0.25 W

Embed the product datasheet into your content