ASUS H97I-Plus Intel® H97 LGA 1150 (Socket H3) mini ITX

Brand:
Product name:
Product code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
95718
Info modified on:
30 Oct 2024, 13:09:11
Short summary description ASUS H97I-Plus Intel® H97 LGA 1150 (Socket H3) mini ITX:
ASUS H97I-Plus, Intel, LGA 1150 (Socket H3), Intel® Celeron®, DDR3-SDRAM, 16 GB, DIMM
Long summary description ASUS H97I-Plus Intel® H97 LGA 1150 (Socket H3) mini ITX:
ASUS H97I-Plus. Processor manufacturer: Intel, Processor socket: LGA 1150 (Socket H3), Compatible processor series: Intel® Celeron®. Supported memory types: DDR3-SDRAM, Maximum internal memory: 16 GB, Memory slots type: DIMM. Supported storage drive interfaces: SATA III, RAID levels: 0, 1, 5, 10. LAN controller: Intel® I218-V. Component for: PC, Motherboard form factor: mini ITX, Motherboard chipset family: Intel