MSI Z97-G43 GAMING Intel® Z97 LGA 1150 (Socket H3) ATX

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
63264
Info modified on:
30 Oct 2024, 13:06:42
Short summary description MSI Z97-G43 GAMING Intel® Z97 LGA 1150 (Socket H3) ATX:
MSI Z97-G43 GAMING, Intel, LGA 1150 (Socket H3), Intel® Celeron®, Intel® Pentium®, DDR3-SDRAM, DIMM, Non-ECC
Long summary description MSI Z97-G43 GAMING Intel® Z97 LGA 1150 (Socket H3) ATX:
MSI Z97-G43 GAMING. Processor manufacturer: Intel, Processor socket: LGA 1150 (Socket H3), Compatible processor series: Intel® Celeron®, Intel® Pentium®. Supported memory types: DDR3-SDRAM, Memory slots type: DIMM, ECC сompatibility: Non-ECC. Supported storage drive interfaces: SATA, SATA III. Parallel processing technology support: 2-Way CrossFireX. Component for: PC, Motherboard form factor: ATX, Motherboard chipset family: Intel