GIGABYTE GA-Z97P-D3 motherboard Intel® Z97 LGA 1150 (Socket H3) ATX

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
159944
Info modified on:
30 Oct 2024, 13:03:10
Short summary description GIGABYTE GA-Z97P-D3 motherboard Intel® Z97 LGA 1150 (Socket H3) ATX:
GIGABYTE GA-Z97P-D3, Intel, LGA 1150 (Socket H3), Intel® Celeron®, Intel® Pentium®, DDR3-SDRAM, 32 GB, DIMM
Long summary description GIGABYTE GA-Z97P-D3 motherboard Intel® Z97 LGA 1150 (Socket H3) ATX:
GIGABYTE GA-Z97P-D3. Processor manufacturer: Intel, Processor socket: LGA 1150 (Socket H3), Compatible processor series: Intel® Celeron®, Intel® Pentium®. Supported memory types: DDR3-SDRAM, Maximum internal memory: 32 GB, Memory slots type: DIMM. Supported storage drive interfaces: SATA III, RAID levels: 0, 1, 5, 10. Parallel processing technology support: 2-Way CrossFireX, Maximum graphics card memory: 1000 MB, Maximum resolution: 4096 x 2160 pixels. HDMI version: 1.4a