DELL Precision M4800 Intel® Core™ i7 i7-4800MQ Mobile workstation 39.6 cm (15.6") Full HD 8 GB DDR3-SDRAM 500 GB Hybrid-HDD NVIDIA® Quadro® K1100M Wi-Fi 4 (802.11n) Windows 7 Professional Grey

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
63145
Info modified on:
29 Jan 2025, 18:31:24
Short summary description DELL Precision M4800 Intel® Core™ i7 i7-4800MQ Mobile workstation 39.6 cm (15.6") Full HD 8 GB DDR3-SDRAM 500 GB Hybrid-HDD NVIDIA® Quadro® K1100M Wi-Fi 4 (802.11n) Windows 7 Professional Grey:
DELL Precision M4800, Intel® Core™ i7, 2.7 GHz, 39.6 cm (15.6"), 1920 x 1080 pixels, 8 GB, 500 GB
Long summary description DELL Precision M4800 Intel® Core™ i7 i7-4800MQ Mobile workstation 39.6 cm (15.6") Full HD 8 GB DDR3-SDRAM 500 GB Hybrid-HDD NVIDIA® Quadro® K1100M Wi-Fi 4 (802.11n) Windows 7 Professional Grey:
DELL Precision M4800. Product type: Mobile workstation, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-4800MQ, Processor frequency: 2.7 GHz. Display diagonal: 39.6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: Hybrid-HDD, Optical drive type: DVD±RW. Operating system installed: Windows 7 Professional. Product colour: Grey