HP Pavilion 15-n214tx Intel® Core™ i7 i7-4500U Laptop 39.6 cm (15.6") HD 8 GB DDR3L-SDRAM 750 GB HDD NVIDIA® GeForce® GT 740M Windows 8.1 Black, Silver

https://images.icecat.biz/img/norm/high/19768466-2725.jpg
Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
84847
Info modified on:
25 Jan 2025, 22:26:00
Short summary description HP Pavilion 15-n214tx Intel® Core™ i7 i7-4500U Laptop 39.6 cm (15.6") HD 8 GB DDR3L-SDRAM 750 GB HDD NVIDIA® GeForce® GT 740M Windows 8.1 Black, Silver:

HP Pavilion 15-n214tx, Intel® Core™ i7, 1.8 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 8 GB, 750 GB

Long summary description HP Pavilion 15-n214tx Intel® Core™ i7 i7-4500U Laptop 39.6 cm (15.6") HD 8 GB DDR3L-SDRAM 750 GB HDD NVIDIA® GeForce® GT 740M Windows 8.1 Black, Silver:

HP Pavilion 15-n214tx. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-4500U, Processor frequency: 1.8 GHz. Display diagonal: 39.6 cm (15.6"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 8 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 750 GB, Storage media: HDD, Optical drive type: DVD Super Multi. Operating system installed: Windows 8.1. Product colour: Black, Silver

Embed the product datasheet into your content