Canon Digital IXUS 155 1/2.3" Compact camera 20 MP CCD 5152 x 3864 pixels Blue

Brand:
Product family:
Product name:
Product code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
13446
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Canon Digital IXUS 155 1/2.3" Compact camera 20 MP CCD 5152 x 3864 pixels Blue:
Canon Digital IXUS 155, 20 MP, 5152 x 3864 pixels, CCD, 10x, HD, Blue
Long summary description Canon Digital IXUS 155 1/2.3" Compact camera 20 MP CCD 5152 x 3864 pixels Blue:
Canon Digital IXUS 155. Camera type: Compact camera, Megapixel (approx.): 20 MP, Image sensor size: 1/2.3", Sensor type: CCD, Maximum image resolution: 5152 x 3864 pixels. ISO sensitivity (max): 1600. Optical zoom: 10x, Digital zoom: 4x, Focal length range: 4.3 - 43 mm. HD type: HD, Maximum video resolution: 1280 x 720 pixels. Display diagonal: 6.86 cm (2.7"). PictBridge. Weight: 142 g. Product colour: Blue