DELL UltraSharp U3014 computer monitor 75.7 cm (29.8") 2560 x 1600 pixels Full HD LED Black

Brand:
Product family:
Product name:
Product code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
118938
Info modified on:
31 May 2024, 09:35:17
Short summary description DELL UltraSharp U3014 computer monitor 75.7 cm (29.8") 2560 x 1600 pixels Full HD LED Black:
DELL UltraSharp U3014, 75.7 cm (29.8"), 2560 x 1600 pixels, Full HD, LED, 6 ms, Black
Long summary description DELL UltraSharp U3014 computer monitor 75.7 cm (29.8") 2560 x 1600 pixels Full HD LED Black:
DELL UltraSharp U3014. Display diagonal: 75.7 cm (29.8"), Display resolution: 2560 x 1600 pixels, HD type: Full HD, Display technology: LED. Display: LED. Response time: 6 ms, Native aspect ratio: 16:10, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. USB hub version: 3.2 Gen 1 (3.1 Gen 1). VESA mounting, Height adjustment. Product colour: Black