Samsung WB WB350F 1/2.3" Compact camera 16.3 MP CMOS 4608 x 3456 pixels Brown

Brand:
Product family:
Product name:
Product code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
70803
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Samsung WB WB350F 1/2.3" Compact camera 16.3 MP CMOS 4608 x 3456 pixels Brown:
Samsung WB WB350F, 16.3 MP, 4608 x 3456 pixels, CMOS, 21x, Full HD, Brown
Long summary description Samsung WB WB350F 1/2.3" Compact camera 16.3 MP CMOS 4608 x 3456 pixels Brown:
Samsung WB WB350F. Camera type: Compact camera, Megapixel (approx.): 16.3 MP, Image sensor size: 1/2.3", Sensor type: CMOS, Maximum image resolution: 4608 x 3456 pixels. ISO sensitivity (max): 3200. Optical zoom: 21x, Digital zoom: 5x. Wi-Fi. HD type: Full HD, Maximum video resolution: 1920 x 1080 pixels. Display diagonal: 7.62 cm (3"), Touchscreen. Weight: 216 g. Product colour: Brown