Lenovo Essential G400s Intel® Core™ i7 i7-3612QM Laptop 35.6 cm (14") 4 GB DDR3-SDRAM 1 TB HDD Windows 8 Purple

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
74003
Info modified on:
22 Jan 2025, 05:45:19
Short summary description Lenovo Essential G400s Intel® Core™ i7 i7-3612QM Laptop 35.6 cm (14") 4 GB DDR3-SDRAM 1 TB HDD Windows 8 Purple:
Lenovo Essential G400s, Intel® Core™ i7, 2.1 GHz, 35.6 cm (14"), 1366 x 768 pixels, 4 GB, 1 TB
Long summary description Lenovo Essential G400s Intel® Core™ i7 i7-3612QM Laptop 35.6 cm (14") 4 GB DDR3-SDRAM 1 TB HDD Windows 8 Purple:
Lenovo Essential G400s. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-3612QM, Processor frequency: 2.1 GHz. Display diagonal: 35.6 cm (14"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 4000. Operating system installed: Windows 8. Product colour: Purple