Samsung WB WB550 1/2.33" Compact camera 12.2 MP CCD 3648 x 2736 pixels Black

https://images.icecat.biz/img/norm/high/2149982-8302.jpg
Brand:
Product family:
Product name:
Product code:
Data-sheet quality:
created/standardized by Icecat
Product views:
77602
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Samsung WB WB550 1/2.33" Compact camera 12.2 MP CCD 3648 x 2736 pixels Black:

Samsung WB WB550, 12.2 MP, 3648 x 2736 pixels, CCD, 10x, HD, Black

Long summary description Samsung WB WB550 1/2.33" Compact camera 12.2 MP CCD 3648 x 2736 pixels Black:

Samsung WB WB550. Camera type: Compact camera, Megapixel (approx.): 12.2 MP, Image sensor size: 1/2.33", Sensor type: CCD, Maximum image resolution: 3648 x 2736 pixels. Optical zoom: 10x, Digital zoom: 5x. HD type: HD, Maximum video resolution: 1280 x 720 pixels. Display diagonal: 7.62 cm (3"). Internal memory: 64 MB. Weight: 219 g. Product colour: Black

Embed the product datasheet into your content