DELL Precision M6600 Intel® Core™ i7 i7-2820QM Mobile workstation 43.9 cm (17.3") Touchscreen Full HD 12 GB DDR3-SDRAM 512 GB SSD NVIDIA® Quadro® 4000M Windows 7 Ultimate Black

https://images.icecat.biz/img/norm/high/21344772-2515.jpg
Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
100049
Info modified on:
25 Jan 2025, 22:12:36
Short summary description DELL Precision M6600 Intel® Core™ i7 i7-2820QM Mobile workstation 43.9 cm (17.3") Touchscreen Full HD 12 GB DDR3-SDRAM 512 GB SSD NVIDIA® Quadro® 4000M Windows 7 Ultimate Black:

DELL Precision M6600, Intel® Core™ i7, 2.3 GHz, 43.9 cm (17.3"), 1920 x 1080 pixels, 12 GB, 512 GB

Long summary description DELL Precision M6600 Intel® Core™ i7 i7-2820QM Mobile workstation 43.9 cm (17.3") Touchscreen Full HD 12 GB DDR3-SDRAM 512 GB SSD NVIDIA® Quadro® 4000M Windows 7 Ultimate Black:

DELL Precision M6600. Product type: Mobile workstation, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-2820QM, Processor frequency: 2.3 GHz. Display diagonal: 43.9 cm (17.3"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Internal memory: 12 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. Operating system installed: Windows 7 Ultimate. Product colour: Black

Embed the product datasheet into your content