ASUS R7260-1GD5 AMD Radeon R7 260 1 GB GDDR5

Brand:
Product name:
Product code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
81289
Info modified on:
02 Sept 2024, 20:24:48
Short summary description ASUS R7260-1GD5 AMD Radeon R7 260 1 GB GDDR5:
ASUS R7260-1GD5, Radeon R7 260, 1 GB, GDDR5, 128 bit, 2560 x 1600 pixels, PCI Express 3.0
Long summary description ASUS R7260-1GD5 AMD Radeon R7 260 1 GB GDDR5:
ASUS R7260-1GD5. Graphics processor family: AMD, Graphics processor: Radeon R7 260, Processor frequency: 1000 MHz. Discrete graphics card memory: 1 GB, Graphics card memory type: GDDR5, Memory bus: 128 bit, Memory clock speed: 6000 MHz. Maximum resolution: 2560 x 1600 pixels. DirectX version: 11.2. Interface type: PCI Express 3.0. Cooling type: Active