Lenovo IdeaCentre B750 Intel® Core™ i7 i7-4770 73.7 cm (29") 2560 x 1080 pixels Touchscreen All-in-One PC 16 GB DDR3L-SDRAM 1 TB Hybrid-HDD NVIDIA® GeForce® GTX 760M Windows 8.1 Black

https://images.icecat.biz/img/norm/high/21121239-5251.jpg
Brand:
Product family:
Product series:
Product name:
Product code:
Data-sheet quality:
created/standardized by Icecat
Product views:
62649
Info modified on:
07 Oct 2024, 17:11:39
Short summary description Lenovo IdeaCentre B750 Intel® Core™ i7 i7-4770 73.7 cm (29") 2560 x 1080 pixels Touchscreen All-in-One PC 16 GB DDR3L-SDRAM 1 TB Hybrid-HDD NVIDIA® GeForce® GTX 760M Windows 8.1 Black:

Lenovo IdeaCentre B750, 73.7 cm (29"), Intel® Core™ i7, 16 GB, 1 TB, Windows 8.1, Black

Long summary description Lenovo IdeaCentre B750 Intel® Core™ i7 i7-4770 73.7 cm (29") 2560 x 1080 pixels Touchscreen All-in-One PC 16 GB DDR3L-SDRAM 1 TB Hybrid-HDD NVIDIA® GeForce® GTX 760M Windows 8.1 Black:

Lenovo IdeaCentre B750. Product type: All-in-One PC. Display diagonal: 73.7 cm (29"), Display resolution: 2560 x 1080 pixels, Touchscreen. Processor family: Intel® Core™ i7, Processor frequency: 3.4 GHz. Internal memory: 16 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 1 TB, Storage media: Hybrid-HDD. Discrete graphics card model: NVIDIA® GeForce® GTX 760M. Built-in camera. Optical drive type: Blu-Ray DVD Combo. Operating system installed: Windows 8.1. Product colour: Black

Embed the product datasheet into your content