DELL S Series S2340L computer monitor 58.4 cm (23") 1920 x 1080 pixels Full HD LED Black

https://images.icecat.biz/img/norm/high/20976652-2977.jpg
Brand:
Product family:
Product name:
Product code:
Data-sheet quality:
created/standardized by Icecat
Product views:
180573
Info modified on:
07 Mar 2024, 15:34:52
Short summary description DELL S Series S2340L computer monitor 58.4 cm (23") 1920 x 1080 pixels Full HD LED Black:

DELL S Series S2340L, 58.4 cm (23"), 1920 x 1080 pixels, Full HD, LED, 7 ms, Black

Long summary description DELL S Series S2340L computer monitor 58.4 cm (23") 1920 x 1080 pixels Full HD LED Black:

DELL S Series S2340L. Display diagonal: 58.4 cm (23"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED. Display: LED. Response time: 7 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Product colour: Black

Embed the product datasheet into your content