Samsung S860 1/2.5" Compact camera 8.1 MP CCD 3264 x 2448 pixels Black

Brand:
Product name:
Product code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
92161
Info modified on:
04 Apr 2019, 09:40:45
Short summary description Samsung S860 1/2.5" Compact camera 8.1 MP CCD 3264 x 2448 pixels Black:
Samsung S860, 8.1 MP, 3264 x 2448 pixels, 1/2.5", CCD, 3x, Black
Long summary description Samsung S860 1/2.5" Compact camera 8.1 MP CCD 3264 x 2448 pixels Black:
Samsung S860. Camera type: Compact camera, Megapixel (approx.): 8.1 MP, Image sensor size: 1/2.5", Sensor type: CCD, Maximum image resolution: 3264 x 2448 pixels. Optical zoom: 3x, Digital zoom: 3x, Focal length range: 6.3 - 18.9 mm. Maximum video resolution: 640 x 480 pixels. Display diagonal: 6.1 cm (2.4"). Internal memory: 11 MB. PictBridge. Weight: 123 g. Product colour: Black