DELL Latitude E5430 Intel® Core™ i5 i5-3340M Laptop 35.6 cm (14") HD+ 8 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Grey

https://images.icecat.biz/img/norm/high/20858107-2941.jpg
Brand:
Product family:
Product name:
Product code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
236379
Info modified on:
22 Jan 2025, 06:01:16
Short summary description DELL Latitude E5430 Intel® Core™ i5 i5-3340M Laptop 35.6 cm (14") HD+ 8 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Grey:

DELL Latitude E5430, Intel® Core™ i5, 2.7 GHz, 35.6 cm (14"), 1600 x 900 pixels, 8 GB, 500 GB

Long summary description DELL Latitude E5430 Intel® Core™ i5 i5-3340M Laptop 35.6 cm (14") HD+ 8 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Grey:

DELL Latitude E5430. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-3340M, Processor frequency: 2.7 GHz. Display diagonal: 35.6 cm (14"), HD type: HD+, Display resolution: 1600 x 900 pixels. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD±RW. Operating system installed: Windows 7 Professional. Product colour: Grey

Embed the product datasheet into your content