DELL Inspiron 14R-N4110 Intel® Core™ i5 i5-2450M Laptop 35.6 cm (14") HD 4 GB DDR3-SDRAM 500 GB HDD AMD Radeon HD 6630M Windows 7 Home Basic Black

Brand:
Product family:
Product name:
Product code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
79358
Info modified on:
01 Feb 2025, 06:08:16
Short summary description DELL Inspiron 14R-N4110 Intel® Core™ i5 i5-2450M Laptop 35.6 cm (14") HD 4 GB DDR3-SDRAM 500 GB HDD AMD Radeon HD 6630M Windows 7 Home Basic Black:
DELL Inspiron 14R-N4110, Intel® Core™ i5, 2.5 GHz, 35.6 cm (14"), 1366 x 768 pixels, 4 GB, 500 GB
Long summary description DELL Inspiron 14R-N4110 Intel® Core™ i5 i5-2450M Laptop 35.6 cm (14") HD 4 GB DDR3-SDRAM 500 GB HDD AMD Radeon HD 6630M Windows 7 Home Basic Black:
DELL Inspiron 14R-N4110. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-2450M, Processor frequency: 2.5 GHz. Display diagonal: 35.6 cm (14"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD Super Multi. Operating system installed: Windows 7 Home Basic. Product colour: Black