DELL Inspiron 15 7537 Intel® Core™ i7 i7-4500U Laptop 39.6 cm (15.6") Touchscreen 8 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® GT 750M Wi-Fi 4 (802.11n) Windows 8 Silver

https://images.icecat.biz/img/norm/high/20717048-6429.jpg
Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
78960
Info modified on:
01 Feb 2025, 05:08:24
Short summary description DELL Inspiron 15 7537 Intel® Core™ i7 i7-4500U Laptop 39.6 cm (15.6") Touchscreen 8 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® GT 750M Wi-Fi 4 (802.11n) Windows 8 Silver:

DELL Inspiron 15 7537, Intel® Core™ i7, 1.8 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 8 GB, 1 TB

Long summary description DELL Inspiron 15 7537 Intel® Core™ i7 i7-4500U Laptop 39.6 cm (15.6") Touchscreen 8 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® GT 750M Wi-Fi 4 (802.11n) Windows 8 Silver:

DELL Inspiron 15 7537. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-4500U, Processor frequency: 1.8 GHz. Display diagonal: 39.6 cm (15.6"), Display resolution: 1366 x 768 pixels, Touchscreen. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 4400. Operating system installed: Windows 8. Product colour: Silver

Embed the product datasheet into your content