HP ZBook 14 Intel® Core™ i5 i5-4200U Mobile workstation 35.6 cm (14") HD+ 4 GB DDR3L-SDRAM 1 TB HDD AMD FirePro M4100 Windows 7 Professional Black

https://images.icecat.biz/img/norm/high/20655294-HP.jpg
Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
86498
Info modified on:
13 Jun 2025, 17:19:42
Short summary description HP ZBook 14 Intel® Core™ i5 i5-4200U Mobile workstation 35.6 cm (14") HD+ 4 GB DDR3L-SDRAM 1 TB HDD AMD FirePro M4100 Windows 7 Professional Black:

HP ZBook 14, Intel® Core™ i5, 1.6 GHz, 35.6 cm (14"), 1600 x 900 pixels, 4 GB, 1 TB

Long summary description HP ZBook 14 Intel® Core™ i5 i5-4200U Mobile workstation 35.6 cm (14") HD+ 4 GB DDR3L-SDRAM 1 TB HDD AMD FirePro M4100 Windows 7 Professional Black:

HP ZBook 14. Product type: Mobile workstation, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-4200U, Processor frequency: 1.6 GHz. Display diagonal: 35.6 cm (14"), HD type: HD+, Display resolution: 1600 x 900 pixels. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 4400. Operating system installed: Windows 7 Professional. Product colour: Black

Embed the product datasheet into your content