MSI H81M-P33 V2 motherboard Intel® H81 LGA 1150 (Socket H3) micro ATX

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
116436
Info modified on:
26 Sept 2023, 14:30:03
Short summary description MSI H81M-P33 V2 motherboard Intel® H81 LGA 1150 (Socket H3) micro ATX:
MSI H81M-P33 V2, Intel, LGA 1150 (Socket H3), Intel® Celeron®, Intel® Pentium®, DDR3-SDRAM, 16 GB, DIMM
Long summary description MSI H81M-P33 V2 motherboard Intel® H81 LGA 1150 (Socket H3) micro ATX:
MSI H81M-P33 V2. Processor manufacturer: Intel, Processor socket: LGA 1150 (Socket H3), Compatible processor series: Intel® Celeron®, Intel® Pentium®. Supported memory types: DDR3-SDRAM, Maximum internal memory: 16 GB, Memory slots type: DIMM. Supported storage drive interfaces: SATA II, SATA III. Maximum graphics card memory: 1760 MB. Ethernet interface type: Gigabit Ethernet, LAN controller: Realtek RTL8111G