GIGABYTE GV-N630-2GI (REV. 3.0) graphics card NVIDIA GeForce GT 630 2 GB GDDR3

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
186104
Info modified on:
16 Jul 2025, 12:10:55
Short summary description GIGABYTE GV-N630-2GI (REV. 3.0) graphics card NVIDIA GeForce GT 630 2 GB GDDR3:
GIGABYTE GV-N630-2GI (REV. 3.0), GeForce GT 630, 2 GB, GDDR3, 128 bit, 2560 x 1600 pixels, PCI Express 2.0
Long summary description GIGABYTE GV-N630-2GI (REV. 3.0) graphics card NVIDIA GeForce GT 630 2 GB GDDR3:
GIGABYTE GV-N630-2GI (REV. 3.0). Graphics processor family: NVIDIA, Graphics processor: GeForce GT 630, Processor frequency: 700 MHz. Discrete graphics card memory: 2 GB, Graphics card memory type: GDDR3, Memory bus: 128 bit, Memory clock speed: 1600 MHz. Maximum resolution: 2560 x 1600 pixels. DirectX version: 11.1, OpenGL version: 4.3, Dual Link DVI. Interface type: PCI Express 2.0. Cooling type: Active