Epson EB-G5200W Projector (with Lens)

Brand:
Product name:
Product code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
120380
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Epson EB-G5200W Projector (with Lens):
Epson EB-G5200W Projector (with Lens), 4200 ANSI lumens, LCD, WXGA (1280x720), 800:1, 15 - 99 kHz, 50 - 120 Hz
Long summary description Epson EB-G5200W Projector (with Lens):
Epson EB-G5200W Projector (with Lens). Projector brightness: 4200 ANSI lumens, Projection technology: LCD, Projector native resolution: WXGA (1280x720). Light source type: Lamp, Service life of light source: 2000 h, Service life of light source (economic mode): 3000 h. Serial interface type: RS-232. Country of origin: China. RMS rated power: 7 W