GIGABYTE GA-B85M-DS3H motherboard Intel® B85 LGA 1150 (Socket H3) micro ATX

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
172790
Info modified on:
30 Oct 2024, 13:05:09
Short summary description GIGABYTE GA-B85M-DS3H motherboard Intel® B85 LGA 1150 (Socket H3) micro ATX:
GIGABYTE GA-B85M-DS3H, Intel, LGA 1150 (Socket H3), Intel® Celeron®, Intel® Pentium®, i3-4xxx, i5-4xxx, i7-4xxx, DDR3-SDRAM, 32 GB
Long summary description GIGABYTE GA-B85M-DS3H motherboard Intel® B85 LGA 1150 (Socket H3) micro ATX:
GIGABYTE GA-B85M-DS3H. Processor manufacturer: Intel, Processor socket: LGA 1150 (Socket H3), Compatible processor series: Intel® Celeron®, Intel® Pentium®. Supported memory types: DDR3-SDRAM, Maximum internal memory: 32 GB, Memory slots type: DIMM. Supported storage drive interfaces: SATA II, SATA III. Maximum graphics card memory: 1024 MB. Ethernet interface type: Gigabit Ethernet