Philips Sonicare HealthyWhite Rechargeable sonic toothbrush HX6730/02

Brand:
Product family:
Product name:
GTIN (EAN/UPC):
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
159682
Info modified on:
14 Mar 2024, 18:33:07
Short summary description Philips Sonicare HealthyWhite Rechargeable sonic toothbrush HX6730/02:
Philips Sonicare HealthyWhite Rechargeable sonic toothbrush HX6730/02, Adult, Deep clean, Whitening, 31000 movements per minute, Green, White, 2 min, Battery
Long summary description Philips Sonicare HealthyWhite Rechargeable sonic toothbrush HX6730/02:
Philips Sonicare HealthyWhite Rechargeable sonic toothbrush HX6730/02. Purpose: Adult, Teeth brushing modes: Deep clean, Whitening, Toothbrush frequency (pulsations): 31000 movements per minute. Power source: Battery, Battery technology: Lithium-Ion (Li-Ion), AC input voltage: 110-220 V. Number of handles included: 1 pc(s), Number of brush heads included: 1 pc(s)