Lenovo ThinkStation E32 Tower Intel® Core™ i5 i5-4670 4 GB DDR3-SDRAM 1 TB HDD NVIDIA® Quadro® 410 Windows 7 Professional Mini Tower Workstation Black

Brand:
Product family:
Product name:
Product code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
84457
Info modified on:
07 Oct 2024, 16:45:14
Short summary description Lenovo ThinkStation E32 Tower Intel® Core™ i5 i5-4670 4 GB DDR3-SDRAM 1 TB HDD NVIDIA® Quadro® 410 Windows 7 Professional Mini Tower Workstation Black:
Lenovo ThinkStation E32 Tower, 3.4 GHz, Intel® Core™ i5, 4 GB, 1 TB, DVD±RW, Windows 7 Professional
Long summary description Lenovo ThinkStation E32 Tower Intel® Core™ i5 i5-4670 4 GB DDR3-SDRAM 1 TB HDD NVIDIA® Quadro® 410 Windows 7 Professional Mini Tower Workstation Black:
Lenovo ThinkStation E32 Tower. Processor frequency: 3.4 GHz, Processor family: Intel® Core™ i5, Processor model: i5-4670. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD±RW. On-board graphics card model: Intel® HD Graphics 4600, Discrete graphics card model: NVIDIA® Quadro® 410. Operating system installed: Windows 7 Professional, Operating system architecture: 64-bit. Power supply: 280 W. Product type: Workstation