Samsung GALAXY EK-GC110 1/2.3" Compact camera 16.3 MP CMOS 4608 x 3456 pixels White

Brand:
Product family:
Product name:
Product code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
92890
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Samsung GALAXY EK-GC110 1/2.3" Compact camera 16.3 MP CMOS 4608 x 3456 pixels White:
Samsung GALAXY EK-GC110, 16.3 MP, 4608 x 3456 pixels, CMOS, 21x, Full HD, White
Long summary description Samsung GALAXY EK-GC110 1/2.3" Compact camera 16.3 MP CMOS 4608 x 3456 pixels White:
Samsung GALAXY EK-GC110. Camera type: Compact camera, Megapixel (approx.): 16.3 MP, Image sensor size: 1/2.3", Sensor type: CMOS, Maximum image resolution: 4608 x 3456 pixels. ISO sensitivity (max): 3200. Optical zoom: 21x, Focal length range: 4.1 - 86.1 mm. Wi-Fi. HD type: Full HD, Maximum video resolution: 1920 x 1080 pixels. Display diagonal: 12.2 cm (4.8"). Internal memory: 8 MB. Weight: 300 g. Product colour: White