ASUS H61M-D Intel® H61 LGA 1155 (Socket H2) ATX

Brand:
Product name:
Product code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
200580
Info modified on:
21 Apr 2021, 10:45:53
Short summary description ASUS H61M-D Intel® H61 LGA 1155 (Socket H2) ATX:
ASUS H61M-D, Intel, LGA 1155 (Socket H2), Intel® Celeron®, Intel® Pentium®, DDR3-SDRAM, 16 GB, DIMM
Long summary description ASUS H61M-D Intel® H61 LGA 1155 (Socket H2) ATX:
ASUS H61M-D. Processor manufacturer: Intel, Processor socket: LGA 1155 (Socket H2), Compatible processor series: Intel® Celeron®, Intel® Pentium®. Supported memory types: DDR3-SDRAM, Maximum internal memory: 16 GB, Memory slots type: DIMM. Supported storage drive interfaces: SATA. LAN controller: Realtek RTL8111F. Component for: PC, Motherboard form factor: ATX, Motherboard chipset family: Intel