GIGABYTE GA-H81-D3 motherboard Intel® H81 LGA 1150 (Socket H3) ATX

Brand:
Product name:
Product code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
45732
Info modified on:
30 Oct 2024, 13:07:29
Short summary description GIGABYTE GA-H81-D3 motherboard Intel® H81 LGA 1150 (Socket H3) ATX:
GIGABYTE GA-H81-D3, Intel, LGA 1150 (Socket H3), Intel® Celeron®, Intel® Pentium®, i3-4xxx, i5-4xxx, i7-4xxx, DDR3-SDRAM, 16 GB
Long summary description GIGABYTE GA-H81-D3 motherboard Intel® H81 LGA 1150 (Socket H3) ATX:
GIGABYTE GA-H81-D3. Processor manufacturer: Intel, Processor socket: LGA 1150 (Socket H3), Compatible processor series: Intel® Celeron®, Intel® Pentium®. Supported memory types: DDR3-SDRAM, Maximum internal memory: 16 GB, Memory slots type: DIMM. Supported storage drive interfaces: SATA II, SATA III. Maximum graphics card memory: 1024 MB, Graphics card family: Intel, Maximum resolution: 1920 x 1200 pixels. Ethernet interface type: Gigabit Ethernet