Canon PowerShot A480 1/2.3" 10 MP CCD 3648 x 2736 pixels Silver

Brand:
Product family:
Product name:
Product code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
23048
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Canon PowerShot A480 1/2.3" 10 MP CCD 3648 x 2736 pixels Silver:
Canon PowerShot A480, 10 MP, 3648 x 2736 pixels, 1/2.3", CCD, 3.3x, Silver
Long summary description Canon PowerShot A480 1/2.3" 10 MP CCD 3648 x 2736 pixels Silver:
Canon PowerShot A480. Megapixel (approx.): 10 MP, Image sensor size: 1/2.3", Sensor type: CCD, Maximum image resolution: 3648 x 2736 pixels. Optical zoom: 3.3x, Digital zoom: 4x, Focal length range: 6.6 - 21.6 mm. Maximum video resolution: 640 x 480 pixels. Display diagonal: 6.35 cm (2.5"). Weight: 140 g. Product colour: Silver